Semtech Corp. T Met Bi 500W 8V2 Semtech JANTX1N6104A

Description
T MET BI 500W 8V2
Description
T MET BI 500W 8V2

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 8V2 Semtech - 27W6655 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 8V2 Semtech
27W6655
T Met Bi 500W 8V2 Semtech 27W6655
T MET BI 500W 8V2

T MET BI 500W 8V2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6655
Product Name T Met Bi 500W 8V2 Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details