Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N5618

Description
Win Source Part Number: 1010635-JANTX1N5618 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTX1N5618S-ND,600- JTX1N5618,JANTX1N561 8,JTX1N5618,JANTX1N5 618S,600-JANTX1N5618 ,600-JTX1N5618-ND Base Product Number: 1N5618
Request a Quote Datasheet
Description
Win Source Part Number: 1010635-JANTX1N5618 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTX1N5618S-ND,600- JTX1N5618,JANTX1N561 8,JTX1N5618,JANTX1N5 618S,600-JANTX1N5618 ,600-JTX1N5618-ND Base Product Number: 1N5618
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1010635-JANTX1N5618 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1010635-JANTX1N5618
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1010635-JANTX1N5618
Win Source Part Number: 1010635-JANTX1N5618 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTX1N5618S-ND,600- JTX1N5618,JANTX1N561 8,JTX1N5618,JANTX1N5 618S,600-JANTX1N5618 ,600-JTX1N5618-ND Base Product Number: 1N5618

Win Source Part Number: 1010635-JANTX1N5618
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: JANTX1N5618S-ND,600-JTX1N5618,JANTX1N5618,JTX1N5618,JANTX1N5618S,600-JANTX1N5618,600-JTX1N5618-ND
Base Product Number: 1N5618

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N5618
Rectifiers JANTX1N5618
Rectifiers D MET 1A STD 600V HR

Rectifiers D MET 1A STD 600V HR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1010635-JANTX1N5618 JANTX1N5618
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 15 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 2467620 - RS Components, Ltd.
Specs
Package X3-TSN1616-2
RoHS Compliant RoHS
View Details