Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N5416

Description
Win Source Part Number: 1066263-JANTX1N5416 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: MIL-PRF-19500/411 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 430pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Alternative Parts (Cross-Reference): JAN1N5417; 1N5415; 1N5417; 1N5401; 1N5401G-T; MPG06K-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTX1N5416
Request a Quote Datasheet
Description
Win Source Part Number: 1066263-JANTX1N5416 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: MIL-PRF-19500/411 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 430pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Alternative Parts (Cross-Reference): JAN1N5417; 1N5415; 1N5417; 1N5401; 1N5401G-T; MPG06K-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTX1N5416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1066263-JANTX1N5416 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1066263-JANTX1N5416
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1066263-JANTX1N5416
Win Source Part Number: 1066263-JANTX1N5416 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: MIL-PRF-19500/411 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 430pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial Alternative Parts (Cross-Reference): JAN1N5417; 1N5415; 1N5417; 1N5401; 1N5401G-T; MPG06K-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTX1N5416

Win Source Part Number: 1066263-JANTX1N5416
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: MIL-PRF-19500/411
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 4.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 430pF @ 4V, 1MHz
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): JAN1N5417; 1N5415; 1N5417; 1N5401; 1N5401G-T; MPG06K-E3/54;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-JANTX1N5416

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1066263-JANTX1N5416
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details