Manufacturer: Semtech Corporation
Win Source Part Number: 1191437-JANTX1N4967
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
TVS Diodes / ESD Suppressors 24V ZENER 500W
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1191437-JANTX1N4967 | JANTX1N4967 |
| Product Name | Diodes - Zener - Single - JANTX1N4967 | TVS Diodes / ESD Suppressors |