Semtech Corp. Discrete Semiconductor Products - Diodes - Zener - Single JANTX1N4468US

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1324178-JANTX1N4468U S Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 nA @ 10.4 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 8 Ohms Temperature Range - Operating: -55°C ~ 175°C Case / Package: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 69 HTSUS: 8541.10.0050 Other Part Number: 600-JANTX1N4468US
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1324178-JANTX1N4468U S Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 nA @ 10.4 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 8 Ohms Temperature Range - Operating: -55°C ~ 175°C Case / Package: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 69 HTSUS: 8541.10.0050 Other Part Number: 600-JANTX1N4468US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324178-JANTX1N4468US - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324178-JANTX1N4468US
Discrete Semiconductor Products - Diodes - Zener - Single 1324178-JANTX1N4468US
Manufacturer: Semtech Corporation Win Source Part Number: 1324178-JANTX1N4468U S Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 nA @ 10.4 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 8 Ohms Temperature Range - Operating: -55°C ~ 175°C Case / Package: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 69 HTSUS: 8541.10.0050 Other Part Number: 600-JANTX1N4468US

Manufacturer: Semtech Corporation
Win Source Part Number: 1324178-JANTX1N4468US
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50 nA @ 10.4 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 8 Ohms
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: SQ-MELF
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8541.10.0050
Other Part Number: 600-JANTX1N4468US

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N4468US
Zener Diodes JANTX1N4468US
Zener Diodes 13V ZENER 1.5W

Zener Diodes 13V ZENER 1.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1324178-JANTX1N4468US JANTX1N4468US
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package MELF; SQ-MELF
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 6V, Sot-663; Zener Voltage Nom Nexperia - 37K9832 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details