Win Source Part Number: 1185607-JANS1N5822US
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: MIL-PRF-19500/620
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SQ-MELF
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-JANS1N5822US
Diode Schottky 40V 3A Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1185607-JANS1N5822US | 600-JANS1N5822US-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | SQ-MELF |