Win Source Part Number: 1030915-JANS1N4990
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: MIL-PRF-19500/356
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 5 W
Current - Reverse Leakage @ Vr: 2 µA @ 167 V
Voltage - Zener (Nom) (Vz): 220 V
Impedance (Max) (Zzt): 550 Ohms
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0050
Mfr: Semtech Corporation
Other Names: 600-JANS1N4990
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1030915-JANS1N4990 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | Axial |