JAN1N6474US -- T DAP UNI 1500W 30.5V SM SEMTECH
Semtech Corp.
T Dap Uni 1500W 30.5V Sm Semtech
JAN1N6474US
Description
T DAP UNI 1500W 30.5V SM
Description
T DAP UNI 1500W 30.5V SM
Suppliers
T Dap Uni 1500W 30.5V Sm Semtech
27W7480
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7480 |
|
Product Name
|
T Dap Uni 1500W 30.5V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
79 mA
IR
0.0500 mA
View Details