Semtech Corp. T Dap Uni 1500W 5V Semtech JAN1N6469

Description
T DAP UNI 1500W 5V
Description
T DAP UNI 1500W 5V

Suppliers

Company
Product
Description
Supplier Links
T Dap Uni 1500W 5V Semtech - 27W7469 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Uni 1500W 5V Semtech
27W7469
T Dap Uni 1500W 5V Semtech 27W7469
T DAP UNI 1500W 5V

T DAP UNI 1500W 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7469
Product Name T Dap Uni 1500W 5V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diode - 66843292 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details