Semtech Corp. T Uni 500W 12V Semtech JAN1N6463

Description
T UNI 500W 12V
Description
T UNI 500W 12V

Suppliers

Company
Product
Description
Supplier Links
T Uni 500W 12V Semtech - 27W7457 - Newark, An Avnet Company
Chicago, IL, United States
T Uni 500W 12V Semtech
27W7457
T Uni 500W 12V Semtech 27W7457
T UNI 500W 12V

T UNI 500W 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7457
Product Name T Uni 500W 12V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General purpose double switching diode - BAS31-QR - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details