Semtech Corp. T Met Bi 1500W Sm Semtech JAN1N6171A

Description
T MET BI 1500W SM
Description
T MET BI 1500W SM

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Sm Semtech - 27W7442 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Sm Semtech
27W7442
T Met Bi 1500W Sm Semtech 27W7442
T MET BI 1500W SM

T MET BI 1500W SM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7442
Product Name T Met Bi 1500W Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Single Diodes - 1727-4808-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details