JAN1N6134A -- T MET BI 500W 150V SEMTECH
Semtech Corp.
T Met Bi 500W 150V Semtech
JAN1N6134A
Description
T MET BI 500W 150V
Description
T MET BI 500W 150V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7295 |
|
Product Name
|
T Met Bi 500W 150V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.55 volts
IR
0.0100 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
4 suppliers
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details