JAN1N6131AUS -- TVS BI 500W 104.5V SM SEMTECH
Semtech Corp.
Tvs Bi 500W 104.5V Sm Semtech
JAN1N6131AUS
Description
TVS BI 500W 104.5V SM
Description
TVS BI 500W 104.5V SM
Suppliers
Tvs Bi 500W 104.5V Sm Semtech
27W7284
Supplier's Site
Technical Specifications
|
Product Category
|
Transient Voltage Suppressor Diodes (TVS) |
|
Product Number
|
27W7284 |
|
Product Name
|
Tvs Bi 500W 104.5V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Package
DO-15; DO-204AC (DO-15)
Tj
-55 to 175 C (-67 to 347 F)
View Details
Direction
Bidirectional
RoHS Compliant
RoHS
Package
SOD-323; SOD-323
View Details
Diode Applications
Protector
RoHS Compliant
RoHS
VR
12 volts
View Details
7 suppliers