Semtech Corp. T Dap 500W Semtech JAN1N6126A

Description
T DAP 500W
Description
T DAP 500W

Suppliers

Company
Product
Description
Supplier Links
T Dap 500W Semtech - 27W7263 - Newark, An Avnet Company
Chicago, IL, United States
T Dap 500W Semtech
27W7263
T Dap 500W Semtech 27W7263
T DAP 500W

T DAP 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W7263
Product Name T Dap 500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KP926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details