JAN1N6125A -- T MET BI 500W 62V SEMTECH
Semtech Corp.
T Met Bi 500W 62V Semtech
JAN1N6125A
Description
T MET BI 500W 62V
Description
T MET BI 500W 62V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7259 |
|
Product Name
|
T Met Bi 500W 62V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
174 mA
IR
0.5000 mA
View Details
Diode Type
PIN; RF Diodes
VR
50 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details