JAN1N6111A -- T DAP 500W 16V SEMTECH
Semtech Corp.
T Dap 500W 16V Semtech
JAN1N6111A
Description
T DAP 500W 16V
Description
T DAP 500W 16V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W7203 |
|
Product Name
|
T Dap 500W 16V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
2.8 volts
IR
0.2500 mA
View Details
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
VF
1.1 to 0.0011 volts
View Details
3 suppliers