JAN1N4461 -- 6.8V ZENER 1.5W SEMTECH
Semtech Corp.
6.8V Zener 1.5W Semtech
JAN1N4461
Description
6.8V ZENER 1.5W
Description
6.8V ZENER 1.5W
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
56Y1522 |
|
Product Name
|
6.8V Zener 1.5W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
3 suppliers