Manufacturer: Gennum
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201665-GS7005-CQTE3
Number of Pins: 52
Categories: Custom Parts
Alternative Parts (Cross-Reference): GS7005-CQTE-3; GS7005CQTE3;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201665-GS7005-CQTE3 |
| Product Name | Custom Parts - Custom Parts (E - I) - GS7005-CQTE3 |