IC 165MHz 1 40-VFQFN Exposed Pad
Consumer Circuit, Product overview: GS4915-INE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-GS4915-INE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 040419-GS4915-INE3
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS
Output: LVCMOS, LVDS
PLL: Yes with Bypass
Family Name: GS4915
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 165MHz
Differential - Input and Output: Yes/Yes
Introduction Date: December 12, 2002
ECCN: 5A991
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CLK JITTER CLEANR 40QFN
IC CLK JITTER CLEANR 40QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | GS4915-INE3-ND | 728-GS4915-INE3 | 040419-GS4915-INE3 | GS4915-INE3 | GS4915-INE3 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - GS4915-INE3 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; LVCMOS, LVDS | 1 | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tray | Surface Mount; 40-QFN (6x6) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |