Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9)
Manufacturer: Semtech Corporation
Win Source Part Number: 1177705-GS4911BCNE3
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 165MHz
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: No
Main Purpose: Video Genlock
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.465V
HD/SD/Graphics Clock 0°C to 70°C Automotive 64-Pin QFN EP Product overview: GS4911BCNE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GS4911BCNE3 can be used for catalog matching and distributor lookup.
Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9)
IC CLK FREQ GEN VID GENLOCK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | GS4911BCNE3-ND | 1177705-GS4911BCNE3 | 763-GS4911BCNE3 | GS4911BCNE3 | GS4911BCNE3 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - GS4911BCNE3 | Automotive QFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | ||
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount | Tray | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |