Manufacturer: Semtech Corporation
Win Source Part Number: 919888-GS4910BCNE3
Operating Temperature Range: 0°C ~ 70°C
Features: Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz Output 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: GS4910
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9)
Clock Generator, PQCC64 Product overview: GS4910BCNE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GS4910BCNE3 can be used for catalog matching and distributor lookup.
IC CLK FREQ GEN VID GENLOCK
Video Genlock Clock/Frequency Generator, Synthesizer IC 165MHz 1 Output 64-QFN (9x9)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 919888-GS4910BCNE3 | GS4910BCNE3-ND | 763-GS4910BCNE3 | GS4910BCNE3 | GS4910BCNE3 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - GS4910BCNE3 | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-QFN (9x9) | Surface Mount; 64-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 64-VFQFN Exposed Pad |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | LVCMOS | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL |