Manufacturer: Semtech Corporation
Win Source Part Number: 1177663-GS2988-INE3
Packaging: Tray
Type: Cable Driver
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177663-GS2988-INE3 |
| Product Name | Electronic Surplus - GS2988-INE3 |