Semtech Corp. Linear - Linear - Video Processing - GS2962-IBE3 GS2962-IBE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775422-GS2962-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Alternative Parts (Cross-Reference): GS2962-IBTE3; Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775422-GS2962-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Alternative Parts (Cross-Reference): GS2962-IBTE3; Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2962-IBE3 - 775422-GS2962-IBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2962-IBE3
775422-GS2962-IBE3
Linear - Linear - Video Processing - GS2962-IBE3 775422-GS2962-IBE3
Manufacturer: Semtech Corporation Win Source Part Number: 775422-GS2962-IBE3 Packaging: Tray Type: Transmitter Package: 100-LBGA Applications: Video Mounting: SMD Family Name: GS2962 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA (11x11) Alternative Parts (Cross-Reference): GS2962-IBTE3; Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775422-GS2962-IBE3
Packaging: Tray
Type: Transmitter
Package: 100-LBGA
Applications: Video
Mounting: SMD
Family Name: GS2962
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA (11x11)
Alternative Parts (Cross-Reference): GS2962-IBTE3;
Introduction Date: October 12, 2006
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 775422-GS2962-IBE3
Product Name Linear - Linear - Video Processing - GS2962-IBE3
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640D,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHTX-433 - Quarktwin Technology Ltd.
Specs
Features RoHS
Data Rate 1.2 kbps
Operating Frequency 433 MHz
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details