Semtech Corp. Linear - Linear - Video Processing - GS2961AIBE3 GS2961AIBE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 204491-GS2961AIBE3 Packaging: Tray Type: Receiver Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 204491-GS2961AIBE3 Packaging: Tray Type: Receiver Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2961AIBE3 - 204491-GS2961AIBE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2961AIBE3
204491-GS2961AIBE3
Linear - Linear - Video Processing - GS2961AIBE3 204491-GS2961AIBE3
Manufacturer: Semtech Corporation Win Source Part Number: 204491-GS2961AIBE3 Packaging: Tray Type: Receiver Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 204491-GS2961AIBE3
Packaging: Tray
Type: Receiver
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-BGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 204491-GS2961AIBE3
Product Name Linear - Linear - Video Processing - GS2961AIBE3
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

DUAL LVDS LINE RECEIVER - 699-MAX9171EKA+T - Utmel Electronic Limited
Specs
Package Type SOT-23-8
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
View Details
Drivers, Receivers, Transceivers - MCP2021-330E/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details