Semtech Corp. Custom Parts - Custom Parts (E - I) - GS1881-CTAE3 GS1881-CTAE3

Description
Manufacturer: Gennum Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121492-GS1881-CTAE3 Number of Pins: 8 Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): GS1881CTAE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Gennum Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121492-GS1881-CTAE3 Number of Pins: 8 Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): GS1881CTAE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GS1881-CTAE3 - 1121492-GS1881-CTAE3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GS1881-CTAE3
1121492-GS1881-CTAE3
Custom Parts - Custom Parts (E - I) - GS1881-CTAE3 1121492-GS1881-CTAE3
Manufacturer: Gennum Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121492-GS1881-CTAE3 Number of Pins: 8 Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): GS1881CTAE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Gennum
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121492-GS1881-CTAE3
Number of Pins: 8
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): GS1881CTAE3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1121492-GS1881-CTAE3
Product Name Custom Parts - Custom Parts (E - I) - GS1881-CTAE3
Unlock Full Specs
to access all available technical data