Semtech Corp. Crystals GO1535-CTXE3

Description
14.14MHz ±50ppm Crystal Series 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.14MHz ±50ppm Crystal Series 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GO1535-CTXE3TR-ND - DigiKey
Thief River Falls, MN, United States
14.14MHz ±50ppm Crystal Series 35 Ohms 4-SMD, No Lead

14.14MHz ±50ppm Crystal Series 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - GO1535-CTXE3 - 919642-GO1535-CTXE3 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GO1535-CTXE3
919642-GO1535-CTXE3
Oscillators - GO1535-CTXE3 919642-GO1535-CTXE3
Manufacturer: Semtech Corporation Win Source Part Number: 919642-GO1535-CTXE3 Series: GO1535 Operating Temperature Range: 0°C ~ 70°C Features: ±50ppm Crystal Series 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: GO1535 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.60.0050 Other Part Number: GO1535-CTXE3TR, GO1535-CTXE3CT, GO1535-CTXE3DKR

Manufacturer: Semtech Corporation
Win Source Part Number: 919642-GO1535-CTXE3
Series: GO1535
Operating Temperature Range: 0°C ~ 70°C
Features: ±50ppm Crystal Series 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: GO1535
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.60.0050
Other Part Number: GO1535-CTXE3TR, GO1535-CTXE3CT, GO1535-CTXE3DKR

Buy Now Datasheet
CRYSTAL 14.1400MHZ SERIES SMD

CRYSTAL 14.1400MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number GO1535-CTXE3TR-ND 919642-GO1535-CTXE3 GO1535-CTXE3
Product Name Crystals Oscillators - GO1535-CTXE3 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers