Semtech Corp. Integrated Circuits (ICs) - Clock/Timing - Application Specific GN2408BIBE3

Description
Win Source Part Number: 1060944-GN2408BIBE3 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 12.8Gbps Number of Circuits: 1 Standard Package: 119 Mounting: SMD (SMT) Input: Clock, Data Output: Clock, Data Voltage - Supply: 0.9V, 1.8V Supplier Device Package: 144-BGA ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN2408
Request a Quote Datasheet
Description
Win Source Part Number: 1060944-GN2408BIBE3 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 12.8Gbps Number of Circuits: 1 Standard Package: 119 Mounting: SMD (SMT) Input: Clock, Data Output: Clock, Data Voltage - Supply: 0.9V, 1.8V Supplier Device Package: 144-BGA ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN2408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1060944-GN2408BIBE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1060944-GN2408BIBE3
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1060944-GN2408BIBE3
Win Source Part Number: 1060944-GN2408BIBE3 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 12.8Gbps Number of Circuits: 1 Standard Package: 119 Mounting: SMD (SMT) Input: Clock, Data Output: Clock, Data Voltage - Supply: 0.9V, 1.8V Supplier Device Package: 144-BGA ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GN2408

Win Source Part Number: 1060944-GN2408BIBE3
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 12.8Gbps
Number of Circuits: 1
Standard Package: 119
Mounting: SMD (SMT)
Input: Clock, Data
Output: Clock, Data
Voltage - Supply: 0.9V, 1.8V
Supplier Device Package: 144-BGA
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GN2408

Buy Now Datasheet
Clock and Timing IC - 763-GN2408BIBE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-GN2408BIBE3
Clock and Timing IC 763-GN2408BIBE3
IC RETIMER 1.25-12.8G CDR 144BGA Product overview: GN2408BIBE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GN2408BIBE3 can be used for catalog matching and distributor lookup.

IC RETIMER 1.25-12.8G CDR 144BGA Product overview: GN2408BIBE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GN2408BIBE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - GN2408BIBE3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
GN2408BIBE3
Clock/Timing - Application Specific GN2408BIBE3
IC RETIMER 1.25-12.8G CDR 144BGA

IC RETIMER 1.25-12.8G CDR 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1060944-GN2408BIBE3 763-GN2408BIBE3 GN2408BIBE3
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data