Manufacturer: Semtech Corporation
Win Source Part Number: 1041026-GN2406-INE3
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: InfiniBand, Ethernet
Family Name: GN2406
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): AD800-45BQ; AD800-45BQZ; AD800-52BRRL; AD800-52BRZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
CDR 3.3V 48-Pin QFN Product overview: GN2406-INE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GN2406-INE3 can be used for catalog matching and distributor lookup.
InfiniBand, Ethernet Conditioner, Re-Timer IC 1 Output 48-QFN (7x7)
IC CONDITIONER RE-TIMER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Clocks |
| Product Number | 1041026-GN2406-INE3 | 763-GN2406-INE3 | GN2406-INE3 | GN2406-INE3 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - GN2406-INE3 | 3.3V QFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |