Manufacturer: Semtech Corporation
Win Source Part Number: 1041025-GN2405AINE3
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: InfiniBand, Ethernet
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC CONDITIONER RE-TIMER Product overview: GN2405AINE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GN2405AINE3 can be used for catalog matching and distributor lookup.
InfiniBand, Ethernet Conditioner, Re-Timer IC 1 Output 48-QFN (7x7)
IC CONDITIONER RE-TIMER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Clocks |
| Product Number | 1041025-GN2405AINE3 | 763-GN2405AINE3 | GN2405AINE3 | GN2405AINE3 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - GN2405AINE3 | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |