Semtech Corp. PMIC - PMIC - Laser Drivers - GN1412AINE3 GN1412AINE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 872823-GN1412AINE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V Package: Tray Family Name: GN1412 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 872823-GN1412AINE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V Package: Tray Family Name: GN1412 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1412AINE3 - 872823-GN1412AINE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1412AINE3
872823-GN1412AINE3
PMIC - PMIC - Laser Drivers - GN1412AINE3 872823-GN1412AINE3
Manufacturer: Semtech Corporation Win Source Part Number: 872823-GN1412AINE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V Package: Tray Family Name: GN1412 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 872823-GN1412AINE3
Features: Laser Driver IC 11.3Gbps Channel 3.3V
Package: Tray
Family Name: GN1412
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 872823-GN1412AINE3
Product Name PMIC - PMIC - Laser Drivers - GN1412AINE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details