PCI Express Switch 4Lanes 4-CH 56-Pin QFN Product overview: GN1407-INE3 from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-GN1407-INE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 204440-GN1407-INE3
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: PCI Express (PCIe), InfiniBand
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 1.2V, 1.8V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PCI Express (PCIe), InfiniBand Conditioner, Re-Timer IC 1 Output 56-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Timers |
| Product Number | 763-GN1407-INE3 | 204440-GN1407-INE3 | GN1407-INE3 | GN1407-INE3 |
| Product Name | QFN Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - GN1407-INE3 | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Package Type | QFN | Surface Mount; 56-QFN (8x8) | Surface Mount; Surface Mount | Surface Mount; 56-VFQFN Exposed Pad |