Semtech Corp. PMIC - PMIC - Laser Drivers - GN1157-INE3 GN1157-INE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 872822-GN1157-INE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN Package: Tray Mounting: Surface Mount Family Name: GN1157 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 872822-GN1157-INE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN Package: Tray Mounting: Surface Mount Family Name: GN1157 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - GN1157-INE3 - 872822-GN1157-INE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - GN1157-INE3
872822-GN1157-INE3
PMIC - PMIC - Laser Drivers - GN1157-INE3 872822-GN1157-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 872822-GN1157-INE3 Features: Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN Package: Tray Mounting: Surface Mount Family Name: GN1157 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 872822-GN1157-INE3
Features: Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Package: Tray
Mounting: Surface Mount
Family Name: GN1157
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 872822-GN1157-INE3
Product Name PMIC - PMIC - Laser Drivers - GN1157-INE3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details