Semtech Corp. Special Purpose Amplifier Ic GN1083-CHIP

Description
IC TRANSIMPEDANCE AMP Product overview: GN1083-CHIP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-GN1083-CHIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSIMPEDANCE AMP Product overview: GN1083-CHIP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-GN1083-CHIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifier Ic - 771-GN1083-CHIP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-GN1083-CHIP
Special Purpose Amplifier Ic 771-GN1083-CHIP
IC TRANSIMPEDANCE AMP Product overview: GN1083-CHIP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-GN1083-CHIP can be used for catalog matching and distributor lookup.

IC TRANSIMPEDANCE AMP Product overview: GN1083-CHIP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-GN1083-CHIP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 991197-GN1083-CHIP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
991197-GN1083-CHIP
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 991197-GN1083-CHIP
Win Source Part Number: 991197-GN1083-CHIP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Transimpedance Amplifier Package: Tray Applications: Ethernet Standard Package: 270 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Semtech Corporation Base Product Number: GN1083

Win Source Part Number: 991197-GN1083-CHIP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Transimpedance Amplifier
Package: Tray
Applications: Ethernet
Standard Package: 270
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Semtech Corporation
Base Product Number: GN1083

Buy Now
Linear - Amplifiers - Special Purpose - GN1083-CHIP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
GN1083-CHIP
Linear - Amplifiers - Special Purpose GN1083-CHIP
IC TRANSIMPEDANCE AMP

IC TRANSIMPEDANCE AMP

Supplier's Site Datasheet
Special Purpose Amplifiers - GN1083-CHIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
GN1083-CHIP
Special Purpose Amplifiers GN1083-CHIP
Transimpedance Amplifier IC Ethernet

Transimpedance Amplifier IC Ethernet

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
GN1083-CHIP
Integrated Circuits (ICs) - Linear - Amplifiers GN1083-CHIP
IC TRANSIMPEDANCE AMP

IC TRANSIMPEDANCE AMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-GN1083-CHIP 991197-GN1083-CHIP GN1083-CHIP GN1083-CHIP GN1083-CHIP
Product Name Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details