Semtech Corp. 2.5KV 350MA Diode and Rectifier F25

Description
DIODE GEN PURP 2.5KV 350MA AXIAL Product overview: F25 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5KV, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 2.5KV 350MA AXIAL Product overview: F25 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5KV, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5KV 350MA Diode and Rectifier - 280-F25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5KV 350MA Diode and Rectifier
280-F25
2.5KV 350MA Diode and Rectifier 280-F25
DIODE GEN PURP 2.5KV 350MA AXIAL Product overview: F25 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5KV, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 2.5KV 350MA AXIAL Product overview: F25 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5KV, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - F25 - 871386-F25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - F25
871386-F25
Diodes, Rectifiers - Single - F25 871386-F25
Manufacturer: Semtech Corporation Win Source Part Number: 871386-F25 Features: Diode Standard 2500 V 350mA Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8541.10.0070

Manufacturer: Semtech Corporation
Win Source Part Number: 871386-F25
Features: Diode Standard 2500 V 350mA Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8541.10.0070

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
F25
Rectifiers F25
Rectifiers D MET 100MA FAST 2.5KV

Rectifiers D MET 100MA FAST 2.5KV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
F25
Discrete Semiconductor Products - Diodes - Rectifiers F25
DIODE GEN PURP 2.5KV 350MA AXIAL

DIODE GEN PURP 2.5KV 350MA AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-F25 871386-F25 F25 F25
Product Name 2.5KV 350MA Diode and Rectifier Diodes, Rectifiers - Single - F25 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Axial
Unlock Full Specs
to access all available technical data