Semtech Corp. 2KV 0.35A Diode and Rectifier F20

Description
Diode Switching 2KV 0.35A 2-Pin Case G-66 Product overview: F20 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 2KV 0.35A 2-Pin Case G-66 Product overview: F20 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2KV 0.35A Diode and Rectifier - 280-F20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 0.35A Diode and Rectifier
280-F20
2KV 0.35A Diode and Rectifier 280-F20
Diode Switching 2KV 0.35A 2-Pin Case G-66 Product overview: F20 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20 can be used for catalog matching and distributor lookup.

Diode Switching 2KV 0.35A 2-Pin Case G-66 Product overview: F20 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324053-F20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324053-F20
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324053-F20
Manufacturer: Semtech Corporation Win Source Part Number: 1324053-F20 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 5 V @ 100 mA Reverse Recovery Time (trr): 250 ns Current - Reverse Leakage @ Vr: 250 nA @ 1500 V Capacitance @ Vr, F: 2.5pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 RoHS Status: RoHS Compliant

Manufacturer: Semtech Corporation
Win Source Part Number: 1324053-F20
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 5 V @ 100 mA
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 250 nA @ 1500 V
Capacitance @ Vr, F: 2.5pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: Axial
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
F20
Discrete Semiconductor Products - Diodes - Rectifiers F20
DIODE GEN PURP 2KV 350MA AXIAL

DIODE GEN PURP 2KV 350MA AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
F20
Rectifiers F20
Rectifiers D MET 100MA FAST 2KV

Rectifiers D MET 100MA FAST 2KV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-F20 1324053-F20 F20 F20
Product Name 2KV 0.35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Axial
RoHS Compliant RoHS
IO 0.3500 amps
Diode Type Standard
VF 5 volts 5 volts
Unlock Full Specs
to access all available technical data