IC REG LINEAR 3.3V 2A TO263
LDO Voltage Regulators REGULATOR, 1.5A 3.3 TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-263
IC REG LINEAR 3.3V 2A TO263
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | EZ1588CM-3.3TRT | EZ1588CM-3.3TRT | EZ1588CM-3.3TRT | EZ1588CM-3.3TRT |
| Product Name | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| IOUT | 2 amps | 2 amps | 2 amps | |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Life Cycle Stage | Removed; Obsolete |