Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - EZ1588CM-3.3TR EZ1588CM-3.3TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 066673-EZ1588CM-3.3T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 066673-EZ1588CM-3.3T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - EZ1588CM-3.3TR - 066673-EZ1588CM-3.3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1588CM-3.3TR
066673-EZ1588CM-3.3TR
PMIC - PMIC - Voltage Regulators - Linear - EZ1588CM-3.3TR 066673-EZ1588CM-3.3TR
Manufacturer: Semtech Corporation Win Source Part Number: 066673-EZ1588CM-3.3T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 066673-EZ1588CM-3.3TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2A 3.3V LDO Voltage Regulator IC
699-EZ1588CM-3.3TR
2A 3.3V LDO Voltage Regulator IC 699-EZ1588CM-3.3TR
IC REG LDO 2A 3.3V TO-263-3 Product overview: EZ1588CM-3.3TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1588CM-3.3TR can be used for catalog matching and distributor lookup.

IC REG LDO 2A 3.3V TO-263-3 Product overview: EZ1588CM-3.3TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1588CM-3.3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 066673-EZ1588CM-3.3TR 699-EZ1588CM-3.3TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - EZ1588CM-3.3TR 2A 3.3V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4911KEVSR-J-1 - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details