IC REG LINEAR POS ADJ 3A TO263 Product overview: EZ1587IM.TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1587IM.TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1173023-EZ1587IM.TRT
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 3A TO263
IC REG LINEAR POS ADJ 3A TO263
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-EZ1587IM.TRT | 1173023-EZ1587IM.TRT | EZ1587IM.TRT | EZ1587IM.TRT | EZ1587IM.TRT |
| Product Name | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1587IM.TRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 to 5.7 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 7 volts | ? to 7 volts |