Semtech Corp. 2.5V 3A Voltage Regulator IC EZ1587CM-2.5TRT

Description
IC REG LINEAR 2.5V 3A TO263 Product overview: EZ1587CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1587CM-2.5TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 3A TO263 Product overview: EZ1587CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1587CM-2.5TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3A Voltage Regulator IC - 776-EZ1587CM-2.5TRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3A Voltage Regulator IC
776-EZ1587CM-2.5TRT
2.5V 3A Voltage Regulator IC 776-EZ1587CM-2.5TRT
IC REG LINEAR 2.5V 3A TO263 Product overview: EZ1587CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1587CM-2.5TRT can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 3A TO263 Product overview: EZ1587CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1587CM-2.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TRT - 125106-EZ1587CM-2.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TRT
125106-EZ1587CM-2.5TRT
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TRT 125106-EZ1587CM-2.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 125106-EZ1587CM-2.5T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Semtech Corporation
Win Source Part Number: 125106-EZ1587CM-2.5TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.35V @ 3A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
EZ1587CM-2.5TRT
PMIC - Voltage Regulators - Linear EZ1587CM-2.5TRT
IC REG LINEAR 2.5V 3A TO263

IC REG LINEAR 2.5V 3A TO263

Supplier's Site Datasheet
Voltage Regulators - Linear - EZ1587CM-2.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
EZ1587CM-2.5TRT
Voltage Regulators - Linear EZ1587CM-2.5TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
EZ1587CM-2.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear EZ1587CM-2.5TRT
IC REG LINEAR 2.5V 3A TO263

IC REG LINEAR 2.5V 3A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-EZ1587CM-2.5TRT 125106-EZ1587CM-2.5TRT EZ1587CM-2.5TRT EZ1587CM-2.5TRT EZ1587CM-2.5TRT
Product Name 2.5V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TRT PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 7 volts 7 volts ? to 7 volts
Unlock Full Specs
to access all available technical data