Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TR EZ1587CM-2.5TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 066670-EZ1587CM-2.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 066670-EZ1587CM-2.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TR - 066670-EZ1587CM-2.5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TR
066670-EZ1587CM-2.5TR
PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TR 066670-EZ1587CM-2.5TR
Manufacturer: Semtech Corporation Win Source Part Number: 066670-EZ1587CM-2.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 066670-EZ1587CM-2.5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.35V @ 3A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
2.5V 3A LDO Voltage Regulator IC
699-EZ1587CM-2.5TR
2.5V 3A LDO Voltage Regulator IC 699-EZ1587CM-2.5TR
IC REG LDO 2.5V 3A TO263 Product overview: EZ1587CM-2.5TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1587CM-2.5TR can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 3A TO263 Product overview: EZ1587CM-2.5TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1587CM-2.5TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 066670-EZ1587CM-2.5TR 699-EZ1587CM-2.5TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - EZ1587CM-2.5TR 2.5V 3A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data