Semtech Corp. 4.6A TO220 LDO Voltage Regulator IC EZ1585IT

Description
IC REG LIN POS ADJ 4.6A TO220-3 Product overview: EZ1585IT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 4.6A TO220-3 Product overview: EZ1585IT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6A TO220 LDO Voltage Regulator IC
699-EZ1585IT
4.6A TO220 LDO Voltage Regulator IC 699-EZ1585IT
IC REG LIN POS ADJ 4.6A TO220-3 Product overview: EZ1585IT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585IT can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 4.6A TO220-3 Product overview: EZ1585IT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - EZ1585IT - 1173017-EZ1585IT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1585IT
1173017-EZ1585IT
PMIC - PMIC - Voltage Regulators - Linear - EZ1585IT 1173017-EZ1585IT
Manufacturer: Semtech Corporation Win Source Part Number: 1173017-EZ1585IT Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1173017-EZ1585IT
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - EZ1585IT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
EZ1585IT
PMIC - Voltage Regulators - Linear EZ1585IT
IC REG LIN POS ADJ 4.6A TO220-3

IC REG LIN POS ADJ 4.6A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-EZ1585IT 1173017-EZ1585IT EZ1585IT
Product Name 4.6A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1585IT PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable
Package Type Other; Tube
Output Voltage 1.3 volts
IOUT 4.6 amps 4.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details