Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058135-EZ1585CT-1.5
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(C-E)
Case / Package: TO-220
Alternative Parts (Cross-Reference): EZ1585CT-1.5EZ1585CT
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058135-EZ1585CT-1.5 |
| Product Name | OEM Parts - OEM Parts (C - E) - EZ1585CT-1.5 |