Semtech Corp. 4.6A LDO Voltage Regulator IC EZ1585CM.TR

Description
IC REG LDO ADJ 4.6A TO263 Product overview: EZ1585CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585CM.TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 4.6A TO263 Product overview: EZ1585CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585CM.TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6A LDO Voltage Regulator IC
699-EZ1585CM.TR
4.6A LDO Voltage Regulator IC 699-EZ1585CM.TR
IC REG LDO ADJ 4.6A TO263 Product overview: EZ1585CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585CM.TR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 4.6A TO263 Product overview: EZ1585CM.TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585CM.TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM.TR - 203996-EZ1585CM.TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM.TR
203996-EZ1585CM.TR
PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM.TR 203996-EZ1585CM.TR
Manufacturer: Semtech Corporation Win Source Part Number: 203996-EZ1585CM.TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 4.6A Number of Regulators: 1 Output Type: Adjustable Output Current: 4.6A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 1.3V @ 4.6A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 203996-EZ1585CM.TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 4.6A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4.6A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 1.3V @ 4.6A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.7V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-EZ1585CM.TR 203996-EZ1585CM.TR
Product Name 4.6A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM.TR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR TO-263; Other; TO-263
Output Voltage 1.3 to 5.7 volts 1.3 volts
IOUT 4.6 amps 4.6 amps
Dropout Voltage 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data