Manufacturer: Semtech Corporation
Win Source Part Number: 1037301-EZ1585CM-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 4.6A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 4.6A TO263 Product overview: EZ1585CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 4.6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1585CM-2.5TRT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 4.6A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 4.6A TO-263
IC REG LINEAR 2.5V 4.6A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1037301-EZ1585CM-2.5TRT | 776-EZ1585CM-2.5TRT | EZ1585CM-2.5TRT | EZ1585CM-2.5TRT | EZ1585CM-2.5TRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM-2.5TRT | 2.5V 4.6A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263 | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Input Overcurrent Protection |