Fixed Positive Standard Regulator, 1.5VBIPolar, PSSO3, TO-263, 3 PIN Product overview: EZ1585CM-1.5 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1585CM-1.5 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 051265-EZ1585CM-1.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 4.6A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.3V @ 4.6A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-EZ1585CM-1.5 | 051265-EZ1585CM-1.5 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1585CM-1.5 |
| Dropout Voltage | 0.0011 volts | 1.3 volts |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed |