IC REG LINEAR 2.5V 3A TO263-5 Product overview: EZ1582CM-2.5TRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1582CM-2.5TRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 015745-EZ1582CM-2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 3.1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
LDO Regulator Pos 2.5V 3A 6-Pin(5+Tab) TO-263 T/R
IC REG LINEAR 2.5V 3A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 2.5V 3A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-EZ1582CM-2.5TRT | 015745-EZ1582CM-2.5TRT | 684-EZ1582CM-2.5TRT | EZ1582CM-2.5TRT | EZ1582CM-2.5TRT | EZ1582CM-2.5TRT |
| Product Name | 2.5V 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1582CM-2.5TRT | LDO Regulator Pos 2.5V 3A 6-Pin(5+Tab) TO-263 T/R | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 7 volts | 7 volts | ? to 7 volts |