IC REG LINEAR 2.5V 5A TO220-5 Product overview: EZ1581CT-2.5T from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1581CT-2.5T can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 774292-EZ1581CT-2.5T
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 5A
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.6V @ 5A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC REG LINEAR 2.5V 5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
IC REG LINEAR 2.5V 5A TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-EZ1581CT-2.5T | 774292-EZ1581CT-2.5T | EZ1581CT-2.5T | EZ1581CT-2.5T | EZ1581CT-2.5T |
| Product Name | 2.5V 5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1581CT-2.5T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 7 volts | ? to 7 volts |