Semtech Corp. 5A Voltage Regulator IC EZ1581CMTRT

Description
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: EZ1581CMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1581CMTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: EZ1581CMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1581CMTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Voltage Regulator IC
776-EZ1581CMTRT
5A Voltage Regulator IC 776-EZ1581CMTRT
IC REG LINEAR POS ADJ 5A TO263-5 Product overview: EZ1581CMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1581CMTRT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO263-5 Product overview: EZ1581CMTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ1581CMTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - EZ1581CMTRT - 051260-EZ1581CMTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1581CMTRT
051260-EZ1581CMTRT
PMIC - PMIC - Voltage Regulators - Linear - EZ1581CMTRT 051260-EZ1581CMTRT
Manufacturer: Semtech Corporation Win Source Part Number: 051260-EZ1581CMTRT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 5.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Maximum Output Voltage: 5.7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Semtech Corporation
Win Source Part Number: 051260-EZ1581CMTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 5.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 5.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - EZ1581CMTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
EZ1581CMTRT
PMIC - Voltage Regulators - Linear EZ1581CMTRT
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - EZ1581CMTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
EZ1581CMTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear EZ1581CMTRT
IC REG LINEAR POS ADJ 5A TO263-5

IC REG LINEAR POS ADJ 5A TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-EZ1581CMTRT 051260-EZ1581CMTRT EZ1581CMTRT EZ1581CMTRT
Product Name 5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - EZ1581CMTRT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-5 TO-263
Output Voltage 1.3 volts 1.3 volts 1.3 volts
IOUT 5 amps 5 amps 5 amps 5 amps
VIN 7 volts 7 volts
Unlock Full Specs
to access all available technical data