IC REG LDO ADJ 5.1A TO263 Product overview: EZ1581CM-TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1581CM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 26204-EZ1581CM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 5.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 5.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-EZ1581CM-TR | 26204-EZ1581CM-TR |
| Product Name | 5.1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - EZ1581CM-TR |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Reel - TR | TO-263; Other; TO-263-5 |
| Output Voltage | 1.3 to 5.7 volts | 1.3 volts |
| IOUT | 5 amps | 5 amps |
| Dropout Voltage | 0.6000 volts | 0.6000 volts |