Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - EZ1580CT EZ1580CT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 066666-EZ1580CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.54V @ 7.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 7A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Maximum Output Voltage: 5.7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 066666-EZ1580CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.54V @ 7.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 7A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Maximum Output Voltage: 5.7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CT - 066666-EZ1580CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CT
066666-EZ1580CT
PMIC - PMIC - Voltage Regulators - Linear - EZ1580CT 066666-EZ1580CT
Manufacturer: Semtech Corporation Win Source Part Number: 066666-EZ1580CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.54V @ 7.1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 7A Output Voltage: 1.3 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Maximum Output Voltage: 5.7V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 066666-EZ1580CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.54V @ 7.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 7A
Output Voltage: 1.3 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.8V @ 7A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 5.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.3V 5.7V 0.8V TO-220 LDO Voltage Regulator IC
699-EZ1580CT
1.3V 5.7V 0.8V TO-220 LDO Voltage Regulator IC 699-EZ1580CT
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, TO-220, 5 PIN Product overview: EZ1580CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CT can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 0.8V Dropout, BIPolar, TO-220, 5 PIN Product overview: EZ1580CT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 5.7V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 5.7V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-EZ1580CT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 066666-EZ1580CT 699-EZ1580CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - EZ1580CT 1.3V 5.7V 0.8V TO-220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data